EN
  • EN
  • DE

ZXMC3A18DN8TA

Part No ZXMC3A18DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.8A, 4.8A
Maximum Rds On at Id,Vgs 25 mOhm @ 5.8A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 36nC @ 10V
Max Input Capacitance 1800pF @ 25V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 129631-ZXMC3A18DN8TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMC3A18DN8TA CAD Model

Description

Introducing the ZXMC3A18DN8TA MOSFET from Diodes Incorporated

The ZXMC3A18DN8TA is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this MOSFET is part of their extensive portfolio of energy-efficient power devices.

Encased in a compact and robust SOP-8 package, the ZXMC3A18DN8TA offers superior thermal performance and a small footprint, making it ideal for space-constrained applications. It is designed to operate at a maximum continuous drain current of 4.6A, with a low on-resistance of just 45 mOhms at Vgs of 10V, ensuring high efficiency and minimal power loss during operation.

The device features a fast switching speed, which is essential for reducing switching losses and improving overall system efficiency. With a maximum drain-source voltage (Vds) of 30V, it can handle moderate voltage applications with ease. Additionally, the ZXMC3A18DN8TA has a maximum power dissipation of 2.5W, which allows for reliable operation even under higher power and temperature conditions.

One of the key advantages of the ZXMC3A18DN8TA MOSFET is its dual N-channel configuration, which provides designers with the flexibility to use it in various circuit topologies. This includes synchronous rectification in DC-DC converters, load switching, and high-speed line driving, among others. The dual MOSFET design also helps in reducing component count, which can lead to cost savings and a simplified PCB layout.

Diodes Incorporated has equipped the ZXMC3A18DN8TA with built-in protection features such as gate-source voltage (Vgs) protection, ensuring device reliability and longevity. This MOSFET is RoHS compliant, demonstrating Diodes Incorporated's commitment to environmentally friendly manufacturing practices.

In summary, the ZXMC3A18DN8TA from Diodes Incorporated is a versatile, efficient, and reliable component that is well-suited for a wide range of power management applications. Its compact size, high efficiency, and robust design make it an excellent choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess