EN
  • EN
  • DE

ZXMHC6A07T8TA

Part No ZXMHC6A07T8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 60V 1.6A/1.3A 8-Pin SM T/R / MOSFET 2N/2P-CH 60V SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N and 2 P-Channel (H-Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 1.6A, 1.3A
Maximum Rds On at Id,Vgs 300 mOhm @ 1.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 3.2nC @ 10V
Max Input Capacitance 166pF @ 40V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036941-ZXMHC6A07T8TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMHC6A07T8
Introduction Date January 17, 2003
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMHC6A07T8TA CAD Model

Description

Product Overview: ZXMHC6A07T8TA from Diodes Incorporated

The ZXMHC6A07T8TA is a high-efficiency, integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a dual complementary pair of enhancement mode MOSFETs (Metal Oxide Semiconductor Field-Effect Transistors) housed in a compact SOT-23 package. It is specifically engineered to provide a low on-resistance and a high-speed switching performance, making it an ideal choice for a wide range of power management applications.

Key Features:

  • Low On-Resistance: The device features extremely low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its ability to switch at high speeds, the ZXMHC6A07T8TA is suitable for high-frequency power switching applications.
  • Dual MOSFET Configuration: This product integrates a pair of N-Channel and P-Channel MOSFETs, facilitating the design of complementary power management circuits with fewer components.
  • Compact Footprint: The SOT-23 package is known for its small size, making this device a space-saving solution for densely packed PCBs.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, which restricts the use of hazardous substances in electrical and electronic equipment.

Applications:

The ZXMHC6A07T8TA is versatile and can be used in various applications such as:

  • Power supply load switches
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Charge and discharge switches for battery protection

Technical Specifications:

Parameter Value
Package Type SOT-23
Number of Channels 2
Configuration Dual, Complementary
RDS(on) Very Low
Compliance RoHS

With its combination of high performance and reliability, the ZXMHC6A07T8TA from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and compactness of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1993 $50.5839
56+ $1.8046 $101.0576
86+ $1.7482 $150.3452
119+ $1.6918 $201.3242
153+ $1.6354 $250.2162
205+ $1.4662 $300.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess