The TB31177FL is a single-channel high-side switch designed for automotive applications, manufactured by Toshiba Semiconductor and Storage. It integrates protection functions such as overcurrent, overvoltage, and thermal shutdown, ensuring robust operation in demanding environments. It features a low on-resistance, which minimizes power dissipation and improves efficiency.
Applications
- Automotive lighting (headlights, tail lights, fog lights)
- Solenoid control in automotive systems
- Relay replacement in automotive applications
- Power distribution in automotive ECUs
- General purpose high-side switching
Features
- Single channel high-side switch
- Low on-resistance (typically around 70 mΩ, depending on conditions)
- Built-in overcurrent protection with auto-restart
- Overvoltage protection
- Thermal shutdown protection
- Short circuit protection
- Diagnostic output (for fault detection)
- Small surface mount package (HSOP8)
- Wide operating voltage range (e.g., 6 V to 36 V)
- Logic level input
Benefits
- Enhanced System Reliability: The integrated protection features safeguard the load and the switch itself from damage due to overcurrent, overvoltage, or thermal events.
- Improved Efficiency: Low on-resistance minimizes power loss, leading to cooler operation and improved energy efficiency.
- Reduced Component Count: The integration of multiple protection features reduces the need for external components, simplifying circuit design and reducing board space.
- Simplified Diagnostics: The diagnostic output provides a simple means of detecting fault conditions, facilitating troubleshooting and maintenance.
- Robust Performance: Designed for automotive applications, the TB31177FL is capable of withstanding harsh operating conditions, including wide temperature variations and electrical transients.
Additional Details
The TB31177FL is typically supplied in an HSOP8 package. It is important to consult the datasheet for the specific voltage and current ratings, as well as the thermal characteristics of the device. The diagnostic output is an open-drain output, requiring a pull-up resistor. The overcurrent protection feature includes an auto-restart function, which attempts to re-enable the switch after a fault condition has been cleared. The device is designed to be RoHS compliant.