EN
  • EN
  • DE

ZXMN10A08DN8TC

Part No ZXMN10A08DN8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 100V 1.6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.6A
Maximum Rds On at Id,Vgs 250 mOhm @ 3.2A, 10V
Gate-Source Threshold Voltage 2V @ 250μA (Min)
Max Gate Charge 7.7nC @ 10V
Max Input Capacitance 405pF @ 50V
Maximum Power Dissipation 1.25W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120383-ZXMN10A08DN8TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMN10A08DN8TC CAD Model

Description

Introducing the ZXMN10A08DN8TC MOSFET by Diodes Incorporated

The ZXMN10A08DN8TC is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This advanced power management component is engineered to meet the stringent requirements of modern electronic circuits, providing efficient power control with minimal losses.

Constructed using a small and efficient surface-mount package, the ZXMN10A08DN8TC offers a compact footprint, making it an ideal choice for space-constrained applications. It is encapsulated within a robust PowerDI®8 package that ensures excellent thermal performance and reliability, which is critical for maintaining functionality and longevity in demanding environments.

The device features two independent N-channel MOSFETs with a common drain, which simplifies the design of half-bridge or full-bridge configurations. Each channel has a low on-resistance of only 7.3 milliohms at Vgs = 10V, allowing for high current handling capability with reduced conduction losses. This characteristic makes the ZXMN10A08DN8TC particularly suited for power conversion applications such as DC-DC converters, motor drives, and power supplies.

With a maximum continuous drain current of 100A at 25°C, this MOSFET can handle high current loads while maintaining a low thermal footprint. Its fast switching speed and low gate charge enable efficient operation at high frequencies, which is essential for reducing switching losses in power electronic systems.

The ZXMN10A08DN8TC also features a maximum Vds of 100V, providing a wide safety margin for voltage spikes and transients commonly found in industrial and automotive applications. This high breakdown voltage ensures reliable operation under harsh conditions, further enhancing the durability of the end product.

Designed with protection in mind, the ZXMN10A08DN8TC includes built-in features such as gate-source voltage protection and a body diode, offering additional layers of security against inadvertent damage due to abnormal operating conditions.

In summary, the ZXMN10A08DN8TC from Diodes Incorporated is a versatile and robust MOSFET that delivers high efficiency, reliability, and performance for a wide range of power management applications. Its superior thermal characteristics and compact design make it an excellent choice for designers looking to optimize their power electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess