EN
  • EN
  • DE

ZXMN15A27K

Part No ZXMN15A27K
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETs optimised for Voice over Internet Protocol (VoIP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283430-ZXMN15A27K
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN15A27K CAD Model

Description

The ZXMN15A27K from Diodes Incorporated is a high-performance, energy-efficient MOSFET designed to meet the demands of a wide range of electronic applications. This N-channel enhancement mode Field Effect Transistor (FET) is built using a proprietary trench technology, which enables the device to offer excellent on-resistance and a high repetitive avalanche rating. These features make it an ideal choice for power management tasks in both commercial and industrial equipment.

Key Features

  • Low On-Resistance: The ZXMN15A27K boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: This MOSFET is capable of supporting high continuous drain currents, making it suitable for high-power applications.
  • High Avalanche Energy Rating: With its robust construction, the device can withstand high energy pulses in the avalanche and commutation modes, which is critical for applications that experience transient voltage spikes.
  • Thermal Management: The device's power dissipation is optimized through its excellent thermal characteristics, ensuring reliability even under high temperature operating conditions.
  • Voltage Control: The ZXMN15A27K is designed to operate at a maximum gate threshold voltage, providing precise control over the gate voltage levels for efficient switching.

Applications

The versatility of the ZXMN15A27K allows it to be used in various applications, including:

  • Power supply switches
  • DC-DC converters
  • Motor control circuits
  • Load switching
  • Automotive applications
  • High-efficiency power management designs

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The ZXMN15A27K is produced with strict quality control measures and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. Customers can trust the durability and performance of this MOSFET for their critical applications.

For detailed specifications, application notes, and additional resources, customers should refer to the official datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5389 $59.7723
17+ $7.0062 $119.1054
26+ $6.7879 $176.4854
36+ $6.5685 $236.4660
46+ $6.3502 $292.1092
61+ $5.6930 $347.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess