EN
  • EN
  • DE

ZXMN2A02X8TC

Part No ZXMN2A02X8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 6.2A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 18.6nC @ 4.5V
Max Input Capacitance 1900pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 11A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1120389-ZXMN2A02X8TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN2A02X8TC CAD Model

Description

Introducing the ZXMN2A02X8TC from Diodes Incorporated

Diodes Incorporated presents the ZXMN2A02X8TC, a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This state-of-the-art device is housed in a compact, surface-mount package, offering exceptional efficiency and power density for a wide array of electronic applications.

The ZXMN2A02X8TC boasts a low on-resistance (R<sub>DS(on)) which ensures minimal power loss and heat generation, making it an ideal choice for power-sensitive circuits. With its dual MOSFET configuration, it provides a space-saving solution for applications where board space is at a premium, without compromising on performance.

Key Features of the ZXMN2A02X8TC:

  • Low On-Resistance: The device features an extremely low R<sub>DS(on) that enhances overall efficiency by reducing conduction losses.
  • Dual N-Channel MOSFET: The integration of two MOSFETs in one package allows for a more compact design in power management systems.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling it to handle higher power applications with ease.
  • Advanced Packaging: Enclosed in an 8-pin SOP package, the ZXMN2A02X8TC is designed for optimal thermal performance and space-saving on PCBs.
  • Versatility: Suitable for a variety of applications, including DC-DC converters, power switches, and motor control circuits.

Applications for the ZXMN2A02X8TC range from consumer electronics to industrial systems, where efficient power conversion and control are critical. Its robust design ensures reliable operation even under challenging conditions, making it a preferred component for designers looking to enhance system reliability and performance.

With Diodes Incorporated's commitment to quality, the ZXMN2A02X8TC is manufactured to meet high standards, ensuring that it meets the requirements of the most demanding applications. Whether you're designing power supplies, battery management systems, or any other power-intensive application, the ZXMN2A02X8TC is an excellent choice for optimizing your design's performance.

For detailed specifications, application notes, and additional resources, please visit Diodes Incorporated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess