EN
  • EN
  • DE

ZXMN2A04DN8TC

Part No ZXMN2A04DN8TC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 5.9A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.9A
Maximum Rds On at Id,Vgs 25 mOhm @ 5.9A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 22.1nC @ 5V
Max Input Capacitance 1880pF @ 10V
Maximum Power Dissipation 1.8W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120390-ZXMN2A04DN8TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMN2A04DN8TC CAD Model

Description

Introducing the ZXMN2A04DN8TC MOSFET from Diodes Incorporated

The ZXMN2A04DN8TC is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This power MOSFET is engineered to deliver efficient power management and high-speed switching in a compact package, making it an ideal choice for a wide range of electronic applications.

This MOSFET features two N-channel devices in a single package, providing a space-saving solution for applications that require paired MOSFET configurations. The ZXMN2A04DN8TC boasts a low on-resistance (R<sub>DS(on)) which enhances its efficiency by minimizing power losses during operation. This characteristic ensures that the device operates cooler, leading to improved reliability and a longer operational lifespan.

The ZXMN2A04DN8TC is housed in a small, surface-mount package known as the SO-8. This package is widely used in the industry and is valued for its compact footprint, which is particularly beneficial for space-constrained applications. The MOSFET's lead-free finish and RoHS compliance make it an environmentally friendly choice, aligning with current regulations and standards for electronic components.

With its fast switching speed, the ZXMN2A04DN8TC is suitable for high-frequency circuits and can be used effectively in power conversion and regulation tasks. It is often found in applications such as DC-DC converters, power supplies, motor control circuits, and various other power management systems.

Key specifications of the ZXMN2A04DN8TC include:

  • Continuous Drain Current (I<sub>D): Up to 4.5A
  • Drain-Source Voltage (V<sub>DSS): 20V
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Low On-Resistance (R<sub>DS(on))
  • Fast Switching Speed
  • Operating Temperature Range: -55°C to +150°C
  • SO-8 Package for Compact Design

Overall, the ZXMN2A04DN8TC from Diodes Incorporated represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of low on-resistance, high-speed switching, and a compact form factor make it a versatile component for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess