EN
  • EN
  • DE

ZXMN6A08KTC

Part No ZXMN6A08KTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5.36A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5.36A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 5.8nC @ 10V
Max Input Capacitance 459pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.12W (Ta)
Maximum Rds On at Id,Vgs 80 mOhm @ 4.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 036977-ZXMN6A08KTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN6A08KTC CAD Model

Description

Introducing the ZXMN6A08KTC MOSFET from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZXMN6A08KTC, a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET is part of the company's extensive portfolio of power management devices, offering efficient power conversion and control within electronic circuits.

The ZXMN6A08KTC is a N-Channel enhancement mode MOSFET that features a low on-resistance and a high continuous drain current. This makes it an excellent choice for power-intensive applications where efficiency is a priority. The device operates at a maximum junction temperature of 150°C, ensuring reliable performance even under demanding conditions.

One of the key benefits of the ZXMN6A08KTC MOSFET is its low threshold voltage, which allows for easy drive and control with low gate voltages. This characteristic is particularly useful in low voltage applications where power conservation is critical. Additionally, the MOSFET's low gate charge minimizes switching losses, further enhancing its efficiency in high-frequency switching applications.

The ZXMN6A08KTC comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small form factor does not compromise its thermal performance, thanks to the power dissipation capabilities of the package design. This MOSFET is also RoHS compliant, adhering to environmental standards and regulations.

Applications for the ZXMN6A08KTC are diverse and include power management in portable devices, DC-DC converters, load switches, and motor control circuits. Its robustness and efficiency make it suitable for use in consumer electronics, automotive systems, and industrial equipment.

In summary, the ZXMN6A08KTC from Diodes Incorporated is a versatile, high-performance N-Channel MOSFET that offers designers a balance of efficiency, power handling, and compact packaging. Its features cater to a broad spectrum of power applications, making it a go-to component for engineers looking to optimize their power management solutions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4111 $59.6095
305+ $0.3846 $117.3030
470+ $0.3714 $174.5580
675+ $0.3448 $232.7400
875+ $0.3316 $290.1500
1,090+ $0.3183 $346.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess