The ZXMP3F37DN8TA is a high-performance P-channel MOSFET from Diodes Incorporated, designed for power management applications. This MOSFET is an ideal component for compact and efficient power conversion in a variety of electronic devices, including mobile phones, portable media players, and other handheld devices.
Key Features
- Low On-Resistance: The ZXMP3F37DN8TA boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), allowing it to handle significant power without overheating.
- Advanced Packaging: Encased in a compact SOT23-8 package, the device occupies minimal space on a circuit board, making it suitable for space-constrained applications.
- Thermal Management: The MOSFET is designed with superior thermal performance in mind, ensuring reliable operation even under high power and temperature conditions.
Applications
The ZXMP3F37DN8TA is versatile and can be used in a wide range of applications. Some of the typical applications include:
- Power management circuits
- Load switches
- Battery management systems
- DC-DC converters
- Portable electronics
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
-4.2A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust electrical characteristics and compact form factor, the ZXMP3F37DN8TA from Diodes Incorporated stands out as a reliable choice for designers looking to optimize their power management solutions.