EN
  • EN
  • DE

ZXMP6A16KTC

Part No ZXMP6A16KTC
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 8.2A 3-Pin(2+Tab) DPAK T/R / MOSFET P-CH 60V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24.2nC @ 10V
Max Input Capacitance 1021pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.11W (Ta)
Maximum Rds On at Id,Vgs 85 mOhm @ 2.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 036998-ZXMP6A16KTC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMP6A16K
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZXMP6A16KTC CAD Model

Description

Introducing the ZXMP6A16KTC - A High-Performance P-Channel MOSFET

Diodes Incorporated presents the ZXMP6A16KTC, a cutting-edge P-Channel MOSFET that offers a compact and efficient solution for power management applications. This MOSFET is designed to deliver high-speed switching performance with low on-resistance, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Low On-Resistance: The ZXMP6A16KTC boasts an exceptionally low on-resistance of typically 6.5mΩ at VGS = -10V, providing efficient power conversion with minimal losses, which is crucial for extending battery life in portable applications.
  • High Power Dissipation: With a power dissipation of 2.5W, this P-Channel MOSFET can handle significant power, making it suitable for high-power density applications that require efficient thermal management.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the ZXMP6A16KTC is designed for space-constrained applications. Its small footprint allows for high-density PCB layouts, enabling designers to maximize functionality in minimal space.
  • Voltage Rating: This device supports a drain-source voltage (VDS) of -20V, offering a robust solution for circuits operating at moderate voltages.
  • Gate Threshold Voltage: A low gate threshold voltage ensures that the ZXMP6A16KTC can be driven at lower voltages, enhancing compatibility with low-voltage logic levels and reducing the need for level-shifting circuits.

Applications:

The ZXMP6A16KTC is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Reliability and Quality:

Diodes Incorporated is committed to delivering high-quality semiconductor products. The ZXMP6A16KTC has undergone rigorous testing to ensure reliability and performance under various conditions. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

With the ZXMP6A16KTC, designers and engineers have a powerful component that offers efficiency, compactness, and reliability, making it a top choice for modern electronic applications where performance cannot be compromised.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,241 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess