EN
  • EN
  • DE

ZXMP7A17GQTA

Part No ZXMP7A17GQTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 70V 2.6A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 70 V 2.6A (Ta) 2W (Ta) Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZXMP7A17
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ZXMP7A17GQTADIDKR, ZXMP7A17GQTADITR, ZXMP7A17GQTADICT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904396-ZXMP7A17GQTA
Ultra Librarian 3D Model Ultra Librarian ZXMP7A17GQTA CAD Model

Description

The ZXMP7A17GQTA from Diodes Incorporated is a high-performance P-Channel MOSFET designed to deliver efficient power management in a compact package. With its advanced trench technology, this MOSFET ensures low on-resistance and a high threshold voltage, making it a perfect choice for a wide range of applications including load switching, power management, and circuit protection.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -70V
  • Continuous Drain Current (I<sub>D): -4.1A
  • R<sub>DS(on): 70 mOhms at V<sub>GS = -10V
  • Power Dissipation (P<sub>D): 1.4W
  • Operating Temperature Range: -55°C to +150°C
  • Package / Case: SOT-223

Applications

The ZXMP7A17GQTA is versatile and can be used in a variety of electronic circuits. It is particularly useful in:

  • Power supply circuits
  • Battery management systems
  • DC/DC converters
  • Load switch applications
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMP7A17GQTA is no exception. It is designed to meet the rigorous demands of the electronics industry, ensuring reliability and performance even under the most challenging conditions. The device is RoHS compliant and is designed with green molding compound as part of Diodes Incorporated's dedication to environmental sustainability.

Conclusion

With its robust design, low on-resistance, and high efficiency, the ZXMP7A17GQTA from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions. Its compact SOT-223 package makes it an ideal component for space-constrained applications while providing the necessary power handling capabilities for a wide array of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4544 $59.0720
310+ $0.3728 $115.5680
480+ $0.3613 $173.4240
665+ $0.3497 $232.5505
855+ $0.3380 $288.9900
1,145+ $0.3030 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess