EN
  • EN
  • DE

ZXRD1033PQ16TA

Part No ZXRD1033PQ16TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 50kHz to 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1120415-ZXRD1033PQ16TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRD1033PQ16TA CAD Model

Description

Introducing the ZXRD1033PQ16TA from Diodes Incorporated

The ZXRD1033PQ16TA is a high-performance, precision rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of their extensive range of diodes, designed to offer efficient solutions for rectification in various electronic applications.

Constructed with the latest technology, the ZXRD1033PQ16TA ensures minimal power loss and high efficiency, making it an ideal choice for power management tasks. It comes in a compact package, specifically the PowerDI5060-8, which is known for its thermal efficiency and space-saving footprint. This makes the ZXRD1033PQ16TA perfect for use in space-constrained applications while still delivering the high performance expected from Diodes Incorporated products.

The product features a continuous forward current of 10A, which allows it to handle significant power levels, suitable for a wide range of applications from consumer electronics to industrial systems. Its low forward voltage drop contributes to reduced energy consumption, which can be crucial in battery-powered devices where energy efficiency is paramount.

With a maximum operating junction temperature of 150°C, the ZXRD1033PQ16TA can withstand harsh operating conditions, ensuring reliability and a long service life. The product also includes built-in thermal shutdown protection, safeguarding your circuit against potential thermal damage that could arise from excessive current or ambient temperature conditions.

Moreover, the ZXRD1033PQ16TA boasts a fast switching speed, which is essential for rectifiers in high-frequency applications. This ensures that the device can keep up with the demands of modern power conversion systems, providing the necessary performance without compromising on efficiency or reliability.

In summary, the ZXRD1033PQ16TA from Diodes Incorporated is a robust and reliable rectifier that offers high efficiency, thermal protection, and fast switching speeds. Its compact form factor, combined with its impressive electrical characteristics, makes it a versatile component for a multitude of electronic applications. Whether you are designing power supplies, battery chargers, or any other system requiring precise rectification, the ZXRD1033PQ16TA is a component that will meet and exceed your expectations.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess