EN
  • EN
  • DE

ZXT10N15DE6TA

Part No ZXT10N15DE6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 4A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 260mV @ 50mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 200 @ 3A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 004853-ZXT10N15DE6TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXT10N15DE6TA CAD Model

Description

Product Overview: ZXT10N15DE6TA

The ZXT10N15DE6TA is a high-performance, low-saturation dual NPN transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is well-suited for a variety of applications, including but not limited to, power management, signal processing, and switching applications.

Key Features

  • Dual NPN Transistor: The device contains two NPN transistors in a single package, providing matched pair performance, which is ideal for applications requiring closely matched transistor parameters.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which enables efficient operation and helps in reducing power losses during switching applications.
  • High Current Handling: Capable of handling continuous collector currents up to 6A, making it suitable for high-power applications.
  • Power Dissipation: With a power dissipation of 2W, the ZXT10N15DE6TA can sustain moderate power levels, which is beneficial for various electronic circuits.
  • High h<sub>FE: The high current gain (h<sub>FE) feature ensures a high level of amplification, allowing for more efficient signal processing.

Applications

The ZXT10N15DE6TA is versatile and can be used in a wide array of applications. Its high current and low saturation voltage make it an excellent choice for power regulation circuits, DC-DC converters, and motor control systems. Additionally, its dual transistor configuration is suitable for push-pull stages in amplifiers and other applications that require matched transistor pairs.

Package and Quality

This product is offered in a compact SOT23-6 package, which is designed for surface-mount technology (SMT) and is suitable for automated PCB assembly processes. The ZXT10N15DE6TA is RoHS compliant and adheres to the highest quality standards set by Diodes Incorporated, ensuring reliability and performance consistency across various operating conditions.

Conclusion

The ZXT10N15DE6TA from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their electronic designs with a dual NPN transistor that offers low saturation voltage, high current handling, and high power dissipation. Its broad application range and compact package make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3782 $51.0570
285+ $0.3538 $100.8330
440+ $0.3416 $150.3040
635+ $0.3172 $201.4220
820+ $0.3050 $250.1000
1,025+ $0.2928 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,950 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess