EN
  • EN
  • DE

ZXT790AKTC

Part No ZXT790AKTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A D-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 450mV @ 300mA, 3A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 3.9W
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 004870-ZXT790AKTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT790AKTC CAD Model

Description

Introducing Product ZXT790AKTC from Diodes Incorporated

Product ZXT790AKTC, brought to you by Diodes Incorporated, is a cutting-edge solution designed to meet the demanding requirements of modern electronic circuits. This high-performance bipolar transistor is a testament to Diodes Incorporated's commitment to providing industry-leading components that enhance the efficiency and reliability of electronic systems.

Key Features of ZXT790AKTC

  • High Power Handling: The ZXT790AKTC is capable of handling significant power levels, making it suitable for a wide range of applications that require robust performance.
  • Low Saturation Voltage: This transistor is engineered to have a low saturation voltage, which minimizes power loss and improves overall efficiency in the circuit.
  • Fast Switching Speeds: With its rapid switching capabilities, the ZXT790AKTC ensures that electronic devices can operate with greater precision and responsiveness.
  • High Current Gain Bandwidth Product: This feature allows the ZXT790AKTC to maintain a consistent performance over a broad frequency range, making it ideal for high-frequency applications.
  • Temperature Resilience: The device is designed to perform reliably across a wide temperature range, ensuring stability and functionality under varying environmental conditions.

Applications

The versatility of the ZXT790AKTC makes it an excellent choice for a multitude of applications, including:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Amplification modules
  • Signal processing units

Quality and Reliability

Diodes Incorporated is renowned for its stringent quality control measures, and the ZXT790AKTC is no exception. Each unit is meticulously tested to ensure it meets the high-quality standards expected from Diodes Incorporated. Customers can rest assured that they are receiving a product that is not only highly functional but also reliable and durable.

Conclusion

With its robust features and versatile applications, the ZXT790AKTC from Diodes Incorporated stands out as an exceptional component for any electronic design. Its high power, efficiency, and reliability make it an invaluable asset for engineers looking to enhance their products with superior performance transistors.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6402 $57.4070
75+ $1.3459 $100.9425
120+ $1.3038 $156.4560
160+ $1.2617 $201.8720
205+ $1.2197 $250.0385
275+ $1.0935 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess