EN
  • EN
  • DE

ZXTN25060BZQTA

Part No ZXTN25060BZQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 5A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 5 A 185MHz 1.1 W Surface Mount SOT-89-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name ZXTN25060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904406-ZXTN25060BZQTA
Ultra Librarian 3D Model Ultra Librarian ZXTN25060BZQTA CAD Model

Description

The ZXTN25060BZQTA is a high-performance, low-saturation NPN bipolar transistor from Diodes Incorporated, designed to deliver efficient power management in a compact package. This device is part of Diodes Incorporated's extensive range of transistor components, which are known for their reliability and versatility in various electronic applications.

Key Features

  • Low Saturation Voltage: The ZXTN25060BZQTA boasts a low VCE(sat), which minimizes power loss and improves efficiency, making it ideal for high-efficiency power management tasks.
  • High Continuous Collector Current: With a rating of up to 4A IC, this transistor can handle significant current, suitable for power regulation in demanding circuits.
  • High Power Dissipation: A power dissipation of 2W allows this device to manage considerable power levels, which is critical for maintaining stability and performance in power circuits.
  • High Peak Pulse Current: The device can manage high peak pulse currents, ensuring reliable operation during transient conditions.
  • High hFE: The high current gain ensures that the transistor can be driven with lower base currents, reducing the overall power requirement for the driving circuit.

Applications

The ZXTN25060BZQTA is designed for a wide range of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Backlighting for LED displays
  • Linear regulators
  • Switching regulators

Package and Quality

Encapsulated in a small surface-mount package, the ZXTN25060BZQTA is designed for space-saving PCB layouts without sacrificing performance. The package is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, the product meets stringent industry standards for quality and reliability, ensuring that it can withstand the rigors of commercial and industrial applications.

Summary

The ZXTN25060BZQTA from Diodes Incorporated is a robust NPN bipolar transistor that offers low saturation voltage, high current handling, and high power dissipation, making it an excellent choice for designers looking for a reliable component for power management tasks. Its versatility and high performance make it suitable for a multitude of applications across various industries.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess