EN
  • EN
  • DE

ZXTN25100DFHTA

Part No ZXTN25100DFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 330mV @ 250mA, 2.5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 175MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 037011-ZXTN25100DFHTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXTN25100DFHTA CAD Model

Description

Introducing the ZXTN25100DFHTA - A High-Performance Bipolar Transistor from Diodes Incorporated

The ZXTN25100DFHTA is a cutting-edge NPN bipolar transistor produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is specifically designed to deliver high efficiency and reliability for a wide range of applications. With its impressive features and specifications, the ZXTN25100DFHTA is an ideal choice for designers looking for a high-voltage, high-current solution.

Key Features of the ZXTN25100DFHTA

  • High Maximum Collector-Emitter Voltage (V<sub>CEO): With a V<sub>CEO of 100V, this transistor can handle high voltage operations, making it suitable for power supply and regulation circuits.
  • High Collector Current (I<sub>C): It supports a continuous collector current of up to 5A, ensuring robust performance for high-power applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes power loss and improves efficiency, which is critical in power management applications.
  • High Power Dissipation: With a power dissipation of 2W, the ZXTN25100DFHTA can withstand significant thermal stress, enhancing its durability and lifespan.
  • Fast Switching Speed: The device's rapid switching capabilities make it suitable for high-frequency operations, such as switching regulators and DC-DC converters.

Applications

The ZXTN25100DFHTA is versatile and can be used in various electronic circuits. Its high-voltage and current handling capabilities make it suitable for:

  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Load switches
  • Linear regulators

Package and Quality Assurance

This transistor comes in a compact SOT23 package, which is ideal for space-constrained applications. The small footprint of the SOT23 package allows for high-density PCB layouts, saving valuable board space without compromising performance. Diodes Incorporated ensures that the ZXTN25100DFHTA meets stringent quality standards, providing reliable and consistent performance across various conditions.

In summary, the ZXTN25100DFHTA from Diodes Incorporated is a robust and efficient bipolar transistor that offers designers a high-performance solution for their power control and switching needs. Its combination of high voltage, high current, and fast switching speeds, packaged in a small form factor, makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,105 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess