EN
  • EN
  • DE

ZXTN4004KQTC

Part No ZXTN4004KQTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 150V 1A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Bipolar (BJT) Transistor NPN 150 V 1 A - 3.8 W Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name ZXTN4004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904407-ZXTN4004KQTC
Ultra Librarian 3D Model Ultra Librarian ZXTN4004KQTC CAD Model

Description

Introducing the ZXTN4004KQTC from Diodes Incorporated

The ZXTN4004KQTC is a cutting-edge NPN transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance bipolar junction transistor (BJT) is specifically engineered to cater to a vast array of electronic applications, offering a perfect blend of efficiency, reliability, and power handling capabilities.

With its compact DFN2020-6 (Type C) surface-mount package, the ZXTN4004KQTC ensures a minimal footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. It boasts a collector-emitter voltage (V<sub>CEO) of 40V, which allows it to handle moderate voltage applications with ease. Additionally, the device is capable of supporting a continuous collector current (I<sub>C) of up to 4A, making it suitable for driving higher current loads.

One of the standout features of the ZXTN4004KQTC is its low saturation voltage (V<sub>CE(sat)), which enhances its overall efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in power management circuits, LED driving applications, and any setting where energy conservation is paramount.

The transistor is also characterized by fast switching speeds, a feature that is essential for high-frequency applications. This rapid response time ensures that electronic devices operate with the precision and speed expected in today's fast-paced technological environment.

Furthermore, the ZXTN4004KQTC is designed to offer excellent thermal performance. Its power dissipation (P<sub>D) is rated at a robust level, ensuring that the device remains stable and reliable even under conditions of high ambient temperature or significant power throughput.

Diodes Incorporated has a reputation for producing high-quality, durable semiconductor products, and the ZXTN4004KQTC is no exception. It is built to meet the stringent standards of modern electronics, ensuring a long operational life and consistent performance. Whether it's being used in power conversion, motor control, or general-purpose switching, this transistor is a versatile component that delivers top-notch results.

Overall, the ZXTN4004KQTC transistor is a testament to Diodes Incorporated's commitment to providing innovative and reliable semiconductor solutions. Its combination of power handling, efficiency, and compact design makes it a valuable asset for any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3634 $50.8760
340+ $0.2982 $101.3880
520+ $0.2888 $150.1760
720+ $0.2795 $201.2400
930+ $0.2702 $251.2860
1,240+ $0.2423 $300.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess