EN
  • EN
  • DE

ZXTP07012EFFTA

Part No ZXTP07012EFFTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 4A SOT23F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 340mV @ 80mA, 4A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 500 @ 10mA, 2V
Maximum Power Dissipation 1.5W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23F
Win Source Part Number 052000-ZXTP07012EFFTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP07012EFFTA CAD Model

Description

Product Overview: ZXTP07012EFFTA

The ZXTP07012EFFTA is a high-performance PNP transistor from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is a testament to Diodes Incorporated's commitment to providing cutting-edge technology and quality components to the electronics industry.

Key Features

  • Low Saturation Voltage: The ZXTP07012EFFTA boasts a low collector-emitter saturation voltage, which makes it ideal for low voltage operations and helps in reducing power loss, thus enhancing system efficiency.
  • High Current Capability: With a continuous collector current of up to 4 A, this transistor can handle high current loads, making it suitable for power management applications.
  • High Power Dissipation: The device has a power dissipation rating of 3 W, providing the ability to handle higher power in compact designs without overheating.
  • Medium Gain: It features a medium current gain (hFE), ensuring a balanced performance for amplification purposes.
  • SOT23F Package: Encased in a small SOT23F surface-mount package, the ZXTP07012EFFTA is designed for space-saving PCB designs, offering a compact solution without compromising on power handling capabilities.

Applications

The ZXTP07012EFFTA is versatile and can be used in various electronic circuits. Some typical applications include:

  • Power management modules
  • Load switches
  • Signal processing
  • Linear amplification stages
  • Driver stages in audio amplifiers

Quality and Reliability

Diodes Incorporated ensures that the ZXTP07012EFFTA meets the highest quality and reliability standards. Each transistor is subjected to rigorous testing and quality control measures to guarantee performance even in demanding conditions.

Environmental Considerations

Committed to environmental sustainability, Diodes Incorporated has designed the ZXTP07012EFFTA to comply with RoHS directives, making it a lead-free and environmentally friendly component suitable for use in green products.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2811 $50.5980
435+ $0.2307 $100.3545
675+ $0.2235 $150.8625
925+ $0.2163 $200.0775
1,200+ $0.2091 $250.9200
1,605+ $0.1874 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess