EN
  • EN
  • DE

ZXTP07060BGQTC

Part No ZXTP07060BGQTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Pwr Mid Perf Transistor SOT223 T / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Bulk
Product Status Active
Standard Package 4,000 pcs
Win Source Part Number 1106431-ZXTP07060BGQTC
Ultra Librarian 3D Model Ultra Librarian ZXTP07060BGQTC CAD Model

Description

Diodes Incorporated ZXTP07060BGQTC Product Overview

The ZXTP07060BGQTC from Diodes Incorporated is a high-performance PNP transistor that offers a seamless solution for various electronic applications. This device is designed to cater to the needs of modern circuit designs, providing robust performance in a compact package. The ZXTP07060BGQTC is a testament to Diodes Incorporated's commitment to delivering quality and reliability in their semiconductor products.

Key Features

  • Transistor Polarity: PNP - This PNP transistor is suitable for use in push-pull configurations and for driving loads or as a switch in various applications.
  • Collector-Emitter Voltage (VCEO): 60V - The transistor can withstand up to 60 volts across the collector-emitter junction, making it suitable for a wide range of applications.
  • Collector Current (IC): 7A - With a high collector current rating, this transistor can control larger currents, making it ideal for power management tasks.
  • Power Dissipation (Pd): 83W - High power dissipation ensures that the device can handle significant power without overheating, contributing to its reliability and longevity.
  • DC Current Gain (hFE): 40 to 400 - A broad range of current gain values allows for flexible use in different circuit configurations.
  • Operating Temperature Range: -55°C to +150°C - The device is designed to operate effectively over a wide temperature range, ensuring stability and performance under various environmental conditions.
  • Package / Case: PowerDI5060-8 - The transistor comes in a PowerDI5060-8 package, which is known for its small footprint and high thermal performance.

Applications

The ZXTP07060BGQTC is versatile and can be used in a multitude of applications. It is particularly well-suited for power regulation circuits, motor control, audio amplifiers, and signal processing. Its robustness also makes it an excellent choice for automotive applications, industrial control systems, and any other scenario that requires reliable switching and amplification of signals.

Overall, the ZXTP07060BGQTC is a reliable and efficient solution for designers looking to optimize their electronic circuits with a high-quality PNP transistor. With its impressive specifications and Diodes Incorporated's reputation for quality, this product is an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1428 $50.6940
855+ $0.1172 $100.2060
1,325+ $0.1136 $150.5200
1,820+ $0.1099 $200.0180
2,355+ $0.1062 $250.1010
3,155+ $0.0952 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,214 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess