EN
  • EN
  • DE

DIO2072MP8

Part No DIO2072MP8
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055516-DIO2072MP8
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO2072MP8 CAD Model

Description

The DIO2072MP8 is a power management IC (PMIC) manufactured by dioo. It is designed to efficiently manage power distribution and regulation in a variety of electronic devices. PMICs are essential components in modern electronics, ensuring stable and reliable power delivery to different sub-systems.

Applications

  • Portable Devices: Power management in smartphones, tablets, and handheld devices.
  • Power Banks: Controlling charging and discharging in portable power banks.
  • Wearable Devices: Power management in smartwatches and fitness trackers.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Low-Power Applications: Efficient power management in battery-powered devices.

Features

  • High Efficiency: Optimized for efficient power conversion and minimal energy loss.
  • Multiple Output Voltages: Provides multiple regulated output voltages to power different components.
  • Integrated Protection Features: Includes overvoltage, undervoltage, and overcurrent protection.
  • Small Package Size: Compact package for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits

  • Extended Battery Life: Efficient power management prolongs battery life in portable devices.
  • Improved System Reliability: Protection features safeguard against voltage and current fluctuations.
  • Reduced Board Space: Small package size allows for more compact designs.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides a cost-efficient solution for power management.

Additional Details

The DIO2072MP8 typically supports various power management functions, such as battery charging, voltage regulation, and power sequencing. Refer to the manufacturer's datasheet for detailed technical specifications, including input voltage range, output voltage levels, and protection thresholds. Proper thermal management is crucial for optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0266
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1683 $100.1385
925+ $0.1630 $150.7750
1,270+ $0.1577 $200.2790
1,640+ $0.1525 $250.1000
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,531 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess