EN
  • EN
  • DE

1.5SMCJ160A

Part No 1.5SMCJ160A
Manufacturer DIOTEC Electronics Corporation
Catalog TVS - Diodes
Description TVS DIODE 160VWM 259VC SMC / 259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diotec Semiconductor
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 160V
Voltage - Breakdown (Min) 178V
Voltage - Clamping (Max) @ Ipp 259V
Current - Peak Pulse (10/1000µs) 5.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package SMC/DO-214AB
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Other Part Number 2796-1.5SMCJ160ATR
Standard Package 3,000
Win Source Part Number 1334717-1.5SMCJ160A
Ultra Librarian 3D Model Ultra Librarian 1.5SMCJ160A CAD Model

Description

The 1.5SMCJ160A is a surface mount zener diode manufactured by Diotec Semiconductor.

  • Manufacturer: Diotec Semiconductor
  • Product Number: 1.5SMCJ160A
  • Type: Zener Diode
  • Mounting: Surface Mount
  • Application: General purpose, circuit protection
  • Channel: Unidirectional
  • Voltage Reverse Standoff: 160V
  • Breakdown Voltage: 178V
  • Power Peak Pulse: 1500W (1.5kW)
  • Current Peak Pulse: 5.8A
  • Package: SMC/DO-214AB
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess