EN
  • EN
  • DE

TA0257A

Part No TA0257A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Description Filter, SAW, 868.3 MHz, 1 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167708-TA0257A
Categories Custom Parts
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0257A CAD Model

Description

The TA0257A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for use in radio frequency (RF) applications, specifically in intermediate frequency (IF) stages of communication systems. It provides excellent selectivity and insertion loss characteristics, making it suitable for demanding wireless communication devices.

Applications

  • Wireless communication systems
  • Intermediate frequency (IF) stages
  • Radio receivers
  • Radio transmitters
  • Wireless local area networks (WLAN)
  • Cordless phones

Features

  • Surface Acoustic Wave (SAW) Technology
  • High Selectivity
  • Low Insertion Loss
  • Compact Surface Mount Package
  • Stable Performance
  • RoHS Compliant

Benefits

  • Improved signal quality in wireless communication devices due to high selectivity.
  • Extended battery life in portable devices due to low insertion loss.
  • Reduced size and weight of electronic products due to the compact package.
  • Reliable performance over a wide range of operating conditions.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The TA0257A SAW filter operates at a specific center frequency and bandwidth, tailored for the intended application. It is typically fabricated on a piezoelectric substrate like lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), which enables efficient conversion of electrical signals to acoustic waves and vice versa. The filter's performance is characterized by its insertion loss, passband ripple, stopband attenuation, and group delay. These parameters are critical for ensuring proper signal processing and minimizing distortion in the communication system. The device is available in a surface mount package for automated assembly and high-volume manufacturing.

Proper impedance matching is crucial for optimal performance of the SAW filter. The input and output impedances should be matched to the characteristic impedance of the transmission lines or RF circuitry to minimize signal reflections and maximize power transfer. The filter's datasheet provides detailed information about the impedance matching requirements and recommended external components.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,677 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess