EN
  • EN
  • DE

BC817BPN

Part No BC817BPN
Manufacturer DIOTEC Electronics Corporation
Catalog Transistors (BJT) - Arrays
Description BJT SOT-26 45V 500MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 300mW Surface Mount SOT-26
Manufacturer DIOTEC Electronics Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SOT-26
MSL Level 1 (Unlimited)
HTSUS 8541.21.0000
Other Part Number 2721-BC817BPN, 2796-BC817BPNTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863612-BC817BPN
Ultra Librarian 3D Model Ultra Librarian BC817BPN CAD Model

Description

The DIOTEC Electronics Corporation BC817BPN is a bipolar (BJT) transistor array NPN, PNP with a maximum voltage rating of 45V, a maximum current rating of 500mA, and a maximum frequency rating of 100MHz.

  • Maximum Voltage Rating: 45V
  • Maximum Current Rating: 500mA
  • Maximum Frequency Rating: 100MHz
  • Power Dissipation: 300mW
  • Application: Surface mount
  • Package: SC-74, SOT-457
  • Package Type: Reel
  • Reel Quantity: 3000
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Category: Discrete semiconductor products
  • Popularity: Medium
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.21.0000
  • Other Part Numbers: 2721-BC817BPN, 2796-BC817BPNTR

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess