EN
  • EN
  • DE
  • IT

SUF4007

Part No SUF4007
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE UFR MELF 1000V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 1000 V 1A Surface Mount MELF DO-213AB
Manufacturer DIOTEC Electronics Corporation
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-213AB, MELF
Case / Package MELF DO-213AB
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Other Part Number 2796-SUF4007TR, 2721-SUF4007TR2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898555-SUF4007
Ultra Librarian 3D Model Ultra Librarian SUF4007 CAD Model

Description

The SUF4007 is a high-quality standard diode from DIOTEC Electronics Corporation.

  • Recovery Time: Less than 500ns
  • Current Rating: Greater than 200mA (Io)
  • Mounting: Surface mount device
  • Package: Reel

You May Also Be Interested in

Taiwan Semiconductor
Bridge Rectifiers 1A, 600V, Standard Bridge Rectifier
Need more? Email Us
Vishay
DIODE STANDARD 200V 2A DO220AA
Lowest to $0.4581
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 200V 950mV@3A SMB
Lowest to $0.4467
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair in series 1.25V 4ns 215mA SOT-23
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL
Lowest to $0.0134
Panjit
Rectifiers 200V,Super Fast Recovery Rectifiers,SMC,3A
Lowest to $0.1538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess