EN
  • EN
  • DE

1188-1W2-V-T/R

Part No 1188-1W2-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133629-1188-1W2-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1188-1W2-V-T/R CAD Model

Description

The 1188-1W2-V-T/R is a tactile switch manufactured by Diptronics. Tactile switches are electromechanical switches that provide a tactile feedback to the user when pressed, indicating that the switch has been activated. They are commonly used in various electronic devices for user input.

Applications:

  • Consumer Electronics: Used in remote controls, mobile phones, and other consumer electronic devices for user input.
  • Industrial Equipment: Employed in control panels and industrial equipment for operator input.
  • Medical Devices: Used in medical equipment for user interface and control.
  • Automotive Electronics: Used in automotive control panels and dashboards for user input.
  • Computer Peripherals: Used in keyboards, mice, and other computer peripherals.

Features:

  • Tactile Feedback: Provides a tactile feedback to the user when pressed.
  • Compact Size: Small size for high-density board designs.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Vertical Mount: Vertical mounting configuration.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.

Benefits:

  • User Feedback: Provides tactile feedback, enhancing the user experience.
  • Compact Design: Small size allows for high-density board designs.
  • Easy to Integrate: Designed for easy integration into various electronic devices.
  • Automated Assembly: Supplied in tape and reel packaging for automated assembly.
  • Reliable Operation: Designed for reliable operation in various electronic devices.

Additional Details:

The 1188-1W2-V-T/R tactile switch typically features a low actuation force and a long operating life. The switch is designed to withstand a certain number of cycles (e.g., 100,000 cycles) before failure. The contact resistance is typically low, ensuring reliable electrical connection.

For detailed specifications, refer to the Diptronics datasheet for the 1188-1W2-V-T/R. This will include information regarding the actuation force, travel distance, contact resistance, and other relevant parameters. The datasheet will also provide information on the operating temperature range and environmental certifications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess