EN
  • EN
  • DE
  • IT

1188E-1K2-V-T/R

Part No 1188E-1K2-V-T/R
Manufacturer Diptronics
Catalog OEM Parts (0 - 9)
Description L1, 0MM Horiz SMT 1, 6N Ag Post
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Stainless Steel
Contact Plating Silver
Maximum Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -25 °C
Mount Surface Mount
Operating Force 1.57 N
RoHS Compliant
Termination J-Bend
Throw Configuration SPST
Win Source Part Number 1034470-1188E-1K2-V-T/R
Categories OEM Parts(0-9)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1188E-1K2-V-T/R CAD Model

Description

The Diptronics J-Bend stainless steel switch is a high-quality electronic component with a silver contact plating.

  • Contact Plating: Silver
  • Operating Force: 1.57 N
  • RoHS: Compliant
  • Operating Temperature: -25 °C to 70 °C
  • Maximum Voltage Rating: 12 V DC
  • Mounting: Surface Mountable
  • Category: OEM Parts (0-9)
  • Manufacturer Part Number: 1034470-1188E-1K2-V-T/R
  • Alternative Parts: 1188E-1K2-V-T/R1188E-1K2-V-TR

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R
Need more? Email Us
Royal Ohm
Lowest to $0.1173
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0737
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0608

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1578 $50.4960
775+ $0.1295 $100.3625
1,200+ $0.1254 $150.4800
1,650+ $0.1214 $200.3100
2,135+ $0.1173 $250.4355
2,855+ $0.1052 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess