EN
  • EN
  • DE

DHNF-04T-V-T/R

Part No DHNF-04T-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 4 POLES SMT ACT FLAT >On< Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138410-DHNF-04T-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-04T-V-T/R CAD Model

Description

The DHNF-04T-V-T/R is a connector manufactured by Diptronics. Based on the part number, it is likely a header connector, possibly surface mount, designed for board-to-board connections.

Applications

  • Printed Circuit Board (PCB) connections: Connecting one PCB to another in various electronic devices.
  • Signal and Power Transmission: Facilitating the transfer of electrical signals or power between boards or components.
  • Data Acquisition Systems: Used in data acquisition equipment for reliable connections.
  • Industrial Control Systems: Employed in control systems requiring secure and stable interconnections.
  • Consumer Electronics: Found in devices such as computers, peripherals, and entertainment systems for internal connections.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes on PCBs.
  • 4 Positions: Provides four connection points for signals or power.
  • Tape and Reel Packaging (T/R): Supplied on tape and reel for automated pick-and-place assembly.
  • V-shape Contact: Likely designed with a V-shape contact for improved reliability and contact force.
  • Durable Construction: Built to withstand the rigors of assembly and use.

Benefits

  • Efficient Assembly: SMT design allows for quick and accurate placement on PCBs, reducing manufacturing time and costs.
  • Reliable Connections: Provides a secure and stable electrical connection, minimizing signal loss or intermittent contact.
  • High Density: Compact design allows for use in applications where space is limited.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.
  • Automated Assembly Compatibility: Tape and reel packaging is ideal for high-volume automated assembly lines.

Additional Details

While specific technical specifications require a datasheet, similar Diptronics connectors often feature:

  • Contact Material: Typically gold-plated phosphor bronze or similar.
  • Insulator Material: High-temperature thermoplastic, suitable for reflow soldering.
  • Current Rating: Varies depending on the specific model, typically in the range of 1-3 amps per contact.
  • Voltage Rating: Often rated for several hundred volts.
  • Operating Temperature Range: Typically -40°C to +85°C or higher.

Consult the official Diptronics datasheet for the DHNF-04T-V-T/R for detailed electrical and mechanical specifications to ensure it meets the requirements of your specific application.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
TE Connectivity
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0075 $60.4500
140+ $0.8267 $115.7380
220+ $0.8009 $176.1980
300+ $0.7750 $232.5000
390+ $0.7493 $292.2270
520+ $0.6717 $349.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess