EN
  • EN
  • DE

704.901.1

Part No 704.901.1
Manufacturer EAO
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK SPST-NO 10A 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 500VAC
(Select First, Then Apply Filters) Compatible Series EAO, 04
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562542-704.901.1
Ultra Librarian 3D Model Ultra Librarian 704.901.1 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
S12
Altech corporation
CONTACT BLOCK DPST 10A 600V
Lowest to $0.6734
Omron
CONTACT BLOCK DPST 0.1A 125V/30V
Need more? Email Us
Omron
CONTACT BLOCK DPST 10A 110V / Configurable Contact Block DPST-NO/NC 10A @ 110VAC
Need more? Email Us
Omron
CONTACT UNIT 3POS DPDT SOLDER
Lowest to $18.0955
Schneider Electric
PENDANT STATION CONTACT 600VAC 1
Lowest to $39.6930
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
S3
Altech corporation
CONTACT BLOCK SPST-NO 10A 600V / Configurable Contact Block SPST-NO 10A @ 600VAC
Need more? Email Us
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess