EN
  • EN
  • DE

059-0148

Part No 059-0148
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE LINK 10A 440VAC BOLT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Bolt Mount
Fuse Type Fuse Link
Current Rating (Amps) 10A
Voltage Rating - AC 440 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.657" Dia x 1.472" L (16.70mm x 37.40mm)
Ultra Librarian 3D Model Ultra Librarian 059-0148 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
EV Fuse 500A 1000VDC S60
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 100A 5.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 400A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 5.5KVAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess