EN
  • EN
  • DE

0603FA500-R-32V

Part No 0603FA500-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146919-0603FA500-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA500-R-32V CAD Model

Description

0603FA500-R-32V

This 0603FA500-R-32V fuse combines agility and accuracy in current sensing and interruption. Its characteristics are tailored for general electronics that demand stable and fast fault removal.

  • Features and Benefits:
    • Standard 0603 footprint for seamless integration
    • Fast blow characteristic for sensitive protection needs
    • Supports up to 32V DC applications, offering versatility
  • Applications:
    • Small-scale robotics
    • Portable gaming consoles
    • Power management systems
  • Additional Details:
    • Follows strict compliance with safety approvals
    • Optimized for minimal power consumption impact

You May Also Be Interested in

Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess