EN
  • EN
  • DE

170E8337

Part No 170E8337
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE 400A 750V 2BKN/130 GR DC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 400 A
Voltage Rating - DC 750 V
Response Time Fast Blow
Package / Case Rectangular, Blade
Breaking Capacity @ Rated Voltage 100kA
Approval Agency CE, EAC
Ultra Librarian 3D Model Ultra Librarian 170E8337 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE AUTO 70A 32VDC BLADE MAX
Need more? Email Us
Eaton Bussmann
FUSE AUTOMOTIVE 15A 32VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 30A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 300A 58VDC MODULE
Need more? Email Us
Eaton Bussmann
BUSS MIDGET FUSE FAST ACTING
Need more? Email Us
Shenzhen JDT Fuse Industrial Co., Ltd
1A 32V Fuse Surface Mount 0603
Lowest to $0.0323
Eaton Bussmann
FUSE AUTO 150A 58VDC MODULE
Need more? Email Us
JKSEMI
2A Fuse Surface Mount 1206
Lowest to $0.0681
Eaton Bussmann
FUSE AUTO 7.5A 32VDC BLADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess