EN
  • EN
  • DE

170M3442

Part No 170M3442
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 125A 1.3KVAC RECT  /  125A 1.3 kV AC DC Fuse Square Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Holder
Fuse Type Square
Current Rating (Amps) 125A
Voltage Rating - AC 1.3 kV
Applications Electrical, Industrial
Features Indicating
Approval Agency CSA, UR
Breaking Capacity @ Rated Voltage 100kA
Package / Case Rectangular, Blade
Dimension 2.323" L x 1.772" W x 3.189" H (59.00mm x 45.00mm x 81.00mm)
Melting I2t 1450
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Standard Package 3
Win Source Part Number 997934-170M3442
Ultra Librarian 3D Model Ultra Librarian 170M3442 CAD Model

Description

The Eaton - Bussmann Electrical Division 997934-170M3442 is a square indicating fuse that is designed to protect electrical and industrial applications from overcurrent.

  • Indicating: Square
  • Voltage Rating: 1.3 kV AC
  • Breaking Capacity: 100kA @ rated voltage
  • Current Rating: 125A
  • Melting I2t: 1450
  • Package/Case: Rectangular, Blade
  • Dimensions: 2.323" L x 1.772" W x 3.189" H (59.00mm x 45.00mm x 81.00mm)
  • HTSUS Code: 8535.10.0040
  • Approvals: CSA and UR

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 250A 690VAC/500VDC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 500A 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE 125A 690V 1FKE/115 AR UC
Need more? Email Us
Eaton Bussmann
FUSE PWR 20E 17KV BBU-20
Need more? Email Us
Eaton Bussmann
INDICATING LPS-RK 125SP
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 35A 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 6A 690VAC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess