EN
  • EN
  • DE

170M6948

Part No 170M6948
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Specialty Fuses BUSS SEMITRON FUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
RoHS Compliant
Termination Socket
Voltage Rating (AC) 690 V
Weight 453.59237 mg
Win Source Part Number 998720-170M6948
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170M6948 CAD Model

Description

The Eaton Bussmann 998720-170M6948 is an electronic component that falls under the category of fuseholders.

  • Manufacturer: Eaton Bussmann
  • Category: fuseholders
  • Packaging: bulk
  • Termination: socket termination
  • Weight: 453.59237 mg
  • Popularity: low
  • Threat of Fake Products: 73%
  • RoHS Compliant: RoHS compliant

You May Also Be Interested in

Eaton Bussmann
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HOLDER CART 32V 15A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HOLDR BLADE 32V 16A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE CLIP
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess