EN
  • EN
  • DE

SPC5602PEVLL6

Part No SPC5602PEVLL6
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715+
Reference case QFP100
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 720517-SPC5602PEVLL6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5602PEVLL6 CAD Model

Description

The SPC5602PEVLL6 is a 32-bit Power Architecture microcontroller manufactured by NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications that require high performance, safety, and reliability. This microcontroller is commonly used in engine management systems, body control modules, and industrial control systems.

Applications

  • Automotive Engine Control Units (ECUs): Managing engine performance, fuel injection, and ignition timing.
  • Automotive Body Control Modules (BCMs): Controlling various vehicle functions such as lighting, wipers, and door locks.
  • Industrial Motor Control: Controlling electric motors in industrial machinery and equipment.
  • Automotive Transmission Control: Managing automatic transmission systems for optimal performance and efficiency.
  • Hybrid and Electric Vehicle Control: Controlling powertrain systems in hybrid and electric vehicles.
  • Safety Systems: Implementing safety-critical functions in automotive and industrial applications.

Features

  • 32-bit Power Architecture Core: High-performance processing core for efficient execution of complex algorithms.
  • Integrated Flash Memory: Embedded flash memory for program storage and data logging.
  • RAM Memory: On-chip RAM for fast data access and temporary storage.
  • CAN Communication Interface: Supports Controller Area Network (CAN) for robust communication in automotive and industrial networks.
  • LIN Communication Interface: Supports Local Interconnect Network (LIN) for low-cost communication in automotive applications.
  • FlexRay Communication Interface: Supports FlexRay for time-triggered communication in safety-critical applications.
  • Analog-to-Digital Converters (ADCs): Integrated ADCs for converting analog signals to digital data.
  • Timers and PWM Generators: Multiple timers and PWM generators for precise timing control and motor control applications.
  • Safety Features: Includes safety features such as memory protection, error correction, and redundancy.

Benefits

  • High Performance: Enables high-performance control and processing in automotive and industrial applications.
  • Robust Communication: Provides robust and reliable communication through CAN, LIN, and FlexRay interfaces.
  • Enhanced Safety: Enhances safety through integrated safety features and redundancy mechanisms.
  • Reduced System Cost: Reduces system cost by integrating multiple functions into a single chip.
  • Improved Reliability: Improves reliability through error correction and fault tolerance mechanisms.
  • Simplified Development: Simplifies software development with comprehensive development tools and libraries.
  • Compliance with Automotive Standards: Complies with automotive standards such as ISO 26262 for functional safety.

Additional Details

The SPC5602PEVLL6 operates at a specific clock frequency and voltage, as defined by the datasheet. The flash memory size and RAM size vary depending on the specific configuration. The microcontroller includes power management modes to minimize power consumption in different operating modes. The package type is typically a small form factor package for easy integration into embedded systems. Detailed specifications, including electrical characteristics and timing diagrams, are available in the product datasheet. This microcontroller is often used in safety-critical applications and adheres to strict automotive safety standards.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess