EN
  • EN
  • DE

2CLE-GDM-D

Part No 2CLE-GDM-D
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description 2.75 MAX KV, CLE, GLASS P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting
For Use With/Related Products Fuses
Ultra Librarian 3D Model Ultra Librarian 2CLE-GDM-D CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
SPARK GAP
Need more? Email Us
Littelfuse Inc.
600A CLASS T FUSE COVER
Need more? Email Us
Littelfuse Inc.
FUSE REDUCER CLASS R 60 TO 30A
Need more? Email Us
Schneider Electric
TESYS SIDE MOUNT AUX 2NO
Need more? Email Us
Altech corporation
BUSBAR1 PHASE TYPE 12 LUGS UL/CU
Need more? Email Us
Schneider Electric
TESYS TERMINAL BLOCK, 3 PHASES,
Need more? Email Us
Altech corporation
BUSBAR DIRECT POWER FEED
Need more? Email Us
Altech corporation
BUSBAR 3 PHASE 18POS
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess