EN
  • EN
  • DE

4GD27

Part No 4GD27
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description GAUGE PIECE D2 4A 500V FOR E27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Gauge Ring, Brown
For Use With/Related Products D, D0 Fuse Link
Ultra Librarian 3D Model Ultra Librarian 4GD27 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
BASE ELEMENT TYPE 2 ARRESTERS
Need more? Email Us
Littelfuse Inc.
FUSE REDUCER CLASS R 60 TO 30A
Need more? Email Us
Littelfuse Inc.
METAL BRKT
Need more? Email Us
Littelfuse Inc.
600A CLASS T FUSE COVER
Need more? Email Us
Phoenix Contact
SPARK GAP
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us
Schneider Electric
ENCLOSURE ADAPTOR
Need more? Email Us
Phoenix Contact
BASE TYPE2 ARRESTERS DIN RAIL
Need more? Email Us
Schneider Electric
4 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess