EN
  • EN
  • DE
  • IT

CC06H4A-TR

Part No CC06H4A-TR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BOARD MOUNT 4A 32VDC 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 16 Weeks
Features 4 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Manufacturer Eaton Bussmann
Series CC06H
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number CC06H4ATR, CC06H4A, 283-2976-6, TR-CC06H4A, 283-2976-1, 283-2976-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914874-CC06H4A-TR
Ultra Librarian 3D Model Ultra Librarian CC06H4A-TR CAD Model

Description

The Eaton Bussmann CC06H4A-TR is a high-quality circuit protection component that is designed to meet the demands of modern electronic devices.

  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package: Reel - TR
  • Package Quantity: 5000 per package
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 16 weeks
  • ECCN: EAR99 compliant
  • HTSUS Code: 8536.10.0040

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 60A AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Lowest to $3.2015
Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9149 $50.3195
135+ $0.7507 $101.3445
210+ $0.7273 $152.7330
285+ $0.7038 $200.5830
370+ $0.6804 $251.7480
495+ $0.6100 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess