EN
  • EN
  • DE

CL1108-4-50TR-R

Part No CL1108-4-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 80A 0.28 MOHM SMD / Inductor Power 0.4uH/0.05uH 20% 1MHz Ferrite 80A 0.00028Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series CL
Packaging Reel package
Material - Core Ferrite
Inductance 50nH
Tolerance ±20%
Current Rating 80A
Shielding Unshielded
DC Resistance (DCR) 0.28 mOhm
Operating Temperature Range -40°C ~ 125°C
Test Frequency 1MHz
Mounting SMD
Package Nonstandard
Dimension 1.417" L x 0.433" W (36.00mm x 11.00mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Win Source Part Number 771540-CL1108-4-50TR-R
Popularity Medium
Supply and Demand Status Balance
Family Name CL1108
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CL1108-4-50TR-R CAD Model

Description

The CL1108-4-50TR-R inductor manufactured by Eaton.

  • Inductance: 50nH
  • Current Rating: 80A
  • Package: Nonstandard
  • Mounting Type: SMD
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.28 mOhm
  • Height: 0.315" (8.00mm)
  • Dimension: 1.417" L x 0.433" W (36.00mm x 11.00mm)
  • Application: Inductors, coils, and chokes
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Introduction Date: September 01, 2010
  • EOL Date: 2025
  • ECCN: EAR99
  • Made In: Philippines

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2616 $51.0120
470+ $0.2146 $100.8620
725+ $0.2079 $150.7275
995+ $0.2012 $200.1940
1,290+ $0.1945 $250.9050
1,725+ $0.1744 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess