EN
  • EN
  • DE
  • IT

CSC-9502P

Part No CSC-9502P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 2POS FLAT PIN  /  2 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 2
Pitch 0.984" (25.00mm)
Style Flat Pins - Angled
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 5
Win Source Part Number 995129-CSC-9502P
Ultra Librarian 3D Model Ultra Librarian CSC-9502P CAD Model

Description

The CSC-9502P is a terminal block cross connection designed for use in electronic circuits.

  • Win Source Part Number: 995129
  • Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
  • Positions: 2
  • Pitch: 0.984" (25.00mm)
  • Pin Style: Flat, Angled
  • Color: Gray
  • Series: DP Series
  • Packaging: Bulk
  • Contact Finish: Tin
  • Contact Material: Copper Alloy
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8538.90.8180

You May Also Be Interested in

Weidmuller
JUMPER TERM BLK 4POS LINK
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Lowest to $0.6468
Weidmuller
JUMPER TERM BLK 20POS FLAT PIN
Need more? Email Us
Cirrus Logic Inc.
AC LINK INTERFACE AUDIO DAC
Need more? Email Us
Altech corporation
JUMPER TERM BLK 10POS ROUND PIN / 10 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS BRIDGE
Need more? Email Us
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Lowest to $1.2748

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess