EN
  • EN
  • DE

0194500000

Part No 0194500000
Manufacturer Weidmuller
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 4POS LINK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207390-0194500000
Manufacturer Weidmüller
Category Connectors, Interconnects -Terminal Blocks- Terminal Block Accessories -Terminal Block Jumpers
Series QL
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Number of Positions 4
Pitch 0.236" (6.00mm)
Style Jumper Link
For Use With/Related Products SAK and W Series
Ultra Librarian 3D Model Ultra Librarian 0194500000 CAD Model

Description

4 Position Terminal Block, Cross Connection Jumper Jumper Link

You May Also Be Interested in

Weidmuller
JUMPER TERM BLK 58POS FLAT PIN
Need more? Email Us
Altech corporation
JUMPER TERM BLK 3POS ROUND PINS / 3 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS BRIDGE
Need more? Email Us
Weidmuller
JUMPER TERM BLK 75POS FLAT PIN
Need more? Email Us
Weidmuller
JUMPER TERM BLK 3POS SCREW
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS FLAT PIN
Need more? Email Us
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
American Electrical Inc.
UK 10/10 AVK CROSS CONNECTION
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess