EN
  • EN
  • DE

CTX15-4A-R

Part No CTX15-4A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 14.7UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 58.81μH
Inductance - Connected In Parallel 14.7μH
Tolerance ±25%
Current Rating - Parallel 3.87A
Current Rating - Series 1.94A
Current Saturation - Parallel 3.46A
Current Saturation - Series 1.73A
DC Resistance (DCR) - Parallel 29 mOhm Max
DC Resistance (DCR) - Series 117 mOhm Max
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height 0.250" (6.35mm)
Win Source Part Number 122930-CTX15-4A-R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian CTX15-4A-R CAD Model

Description

CTX15-4A-R Electronic Component

The CTX15-4A-R is engineered for versatile use in modern electronic circuits, offering exceptional performance and durability.

  • Applications: Telecommunications, Consumer electronics, Renewable energy systems, Automotive electronics
  • Features & Benefits: Robust construction with enhanced heat dissipation, Excellent resistance against environmental stress, Energy-efficient operations
  • Additional Details: Suitable for rugged use across various demanding environments, Comes with a manufacturer's warranty for quality assurance

You May Also Be Interested in

Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 8.2UH SMD / POWER-CHOKE WE-DD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.2UH SMD
Lowest to $4.7454
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0618 $60.7416
28+ $4.1533 $116.2924
44+ $4.0236 $177.0384
60+ $3.8937 $233.6220
77+ $3.7639 $289.8203
103+ $3.3746 $347.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess