Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series OCTA-PAC®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Number of Coils 2
Inductance - Connected In Parallel 4.9 µH
Inductance - Connected In Series 19.6 µH
Tolerance ±20%
Current Rating - Parallel 4.4 A
Current Rating - Series 2.2 A
DC Resistance (DCR) - Parallel 14mOhm Max
DC Resistance (DCR) - Series 56mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580994-CTX5-4
Ultra Librarian 3D Model Ultra Librarian CTX5-4 CAD Model

Description

The 580994-CTX5-4 is a part of the OCTA-PAC® series of inductors, coils, and chokes. It is a signal transformer designed for use in electronic circuits.

  • Package: Tape and Reel
  • Size: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Height: 0.250" (6.35mm)
  • Number of Coils: 2
  • Inductance (Series): 19.6 µH
  • Inductance (Parallel): 4.9 µH
  • Current Rating (Series): 2.2 A
  • Current Rating (Parallel): 4.4 A
  • DC Resistance (Series): 56mOhm max
  • DC Resistance (Parallel): 14mOhm max
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Eaton Bussmann
  • Package: Nonstandard

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 4.26UH SMD
Need more? Email Us
ECAD model for CTX5-4A-R
Bourns Inc.
INDUCT ARRAY 2 COIL 15UH SMD / Shielded 2 Coil Inductor Array 60 µH Inductance - Connected in Series 15 µH Inductance - Connected in Parallel 33.3mOhm Max DC Resistance (DCR) - Parallel 5.03 A Nonstandard
Lowest to $1.5158
ECAD model for SRF1280-150M
Bourns Inc.
INDUCT ARRAY 2 COIL 5UH SMD / Unshielded 2 Coil Inductor Array 20 µH Inductance - Connected in Series 5 µH Inductance - Connected in Parallel 23mOhm Max DC Resistance (DCR) - Parallel 2.41 A Nonstandard
Need more? Email Us
ECAD model for PM3602-5-RC
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $1.0246
ECAD model for CTX8-4P-R
Bourns Inc.
INDUCT ARRAY 2 COIL 1.5UH SMD / Shielded 2 Coil Inductor Array 6 µH Inductance - Connected in Series 1.5 µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5 A Nonstandard
Lowest to $3.1011
ECAD model for SRF1280-1R5Y
Eaton Bussmann
INDUCT ARRAY 2 COIL 32.63UH SMD
Need more? Email Us
ECAD model for CTX33-3P-R
Pulse
INDUCT ARRAY 2 COIL 5.7UH SMD / Unshielded 2 Coil Inductor Array 22.8 µH Inductance - Connected in Series 5.7 µH Inductance - Connected in Parallel 2.5mOhm Max DC Resistance (DCR) - Parallel 27 A Nonstandard
Need more? Email Us
ECAD model for P0597NL
Eaton Bussmann
INDUCT ARRAY 2 COIL 15.21UH SMD
Need more? Email Us
ECAD model for SDQ12-150-R
Bourns Inc.
INDUCT ARRAY 2 COIL 68UH SMD / Shielded 2 Coil Inductor Array 272 µH Inductance - Connected in Series 68 µH Inductance - Connected in Parallel 117mOhm Max DC Resistance (DCR) - Parallel 2.22 A Nonstandard
Lowest to $2.0553
ECAD model for SRF1260-680M

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0954 $66.2402
31+ $4.1810 $129.6110
48+ $4.0503 $194.4144
67+ $3.9197 $262.6199
86+ $3.7890 $325.8540
115+ $3.3970 $390.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 13 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention