EN
  • EN
  • DE

DP25-BU

Part No DP25-BU
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 12-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 630V
Current - UL 25 A
Voltage - UL 600V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.5-25mm²
Color Blue
Ultra Librarian 3D Model Ultra Librarian DP25-BU CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN TERM BLK FEED THRU 12-22AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
TE Connectivity
D6/8.P
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-26AWG
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:1 2TIER
Need more? Email Us
Omron
GRD TB PUSHIN 1.5MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Eaton Bussmann
RAIL MOUNTED TERM. BLOCK
Need more? Email Us
Omron
TERMBLK SCREW 16MM 1:1 1TIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess