EN
  • EN
  • DE

E22LED120RN

Part No E22LED120RN
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description Lamp, LED, 120 VAC/VDC, Red, For use with E34 Series 30mm Pushbuttons
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lens Color Red
RoHS Non-Compliant
Voltage Rating 120 V
Win Source Part Number 1069316-E22LED120RN
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E22LED120RN CAD Model

Description

The Eaton Bussmann E22LED120RN is an LED indicator designed for industrial and electrical applications. It provides visual indication of circuit status or equipment operation, enhancing safety and efficiency in various environments. It is part of Eaton Bussmann's range of circuit protection and indication solutions known for their reliability and performance.

Applications

  • Control panels: Used in control panels to indicate the status of various circuits and equipment.
  • Industrial machinery: Integrated into industrial machinery to provide visual indication of machine operation or fault conditions.
  • Power distribution equipment: Employed in power distribution panels to indicate the status of circuit breakers or fuses.
  • Building automation systems: Utilized in building automation systems for visual monitoring of system status.
  • Transportation systems: Used in transportation infrastructure for indicating signal or equipment status.

Features

  • LED illumination: Provides bright and energy-efficient visual indication.
  • 120V AC operation: Designed for direct connection to 120V AC power supplies.
  • Red lens: Offers clear and easily visible indication.
  • Panel mount design: Allows for easy installation in control panels and equipment enclosures.
  • Robust construction: Designed for reliable performance in industrial environments.

Benefits

  • Clear visual indication: Provides easy-to-understand indication of circuit or equipment status.
  • Energy efficiency: LED technology minimizes power consumption compared to traditional incandescent indicators.
  • Long lifespan: LED indicators offer a prolonged operational life, reducing the need for frequent replacements.
  • Easy installation: Simple panel mount design facilitates quick and easy installation.
  • Improved safety: Enhances safety by providing clear visual warnings of potential hazards or equipment malfunctions.

Specifications: The E22LED120RN typically operates at 120V AC and features a red LED lens. It is designed for panel mounting with a standard 22mm mounting hole. The indicator is constructed to withstand industrial environments, with appropriate IP ratings for protection against dust and moisture. The LED current consumption is typically low, contributing to energy efficiency. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess