EN
  • EN
  • DE
  • IT

EM502517

Part No EM502517
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description EUROMAG EM5025 SERIES 17 POLE  /  17 Position Terminal Block Header, Male Pins, Unshrouded 0.197" (5.00mm) Vertical Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Eaton - Electronics Division
Series Euro-Mag EM5025
Package Bulk
Type Header, Male Pins, Unshrouded
Number of Positions 17
Positions Per Level 17
Number of Levels 1
Pitch 0.197" (5.00mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - UL 15 A
Voltage - UL 300 V
Color Black
Temperature Range - Operating -40°C ~ 120°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Brass
Housing Material Thermoplastic
Contact Tail Length 0.180" (4.57mm)
Insulation Height 0.080" (2.03mm)
MSL Level 1 (Unlimited)
Other Names 283-EM502517
Standard Package 100
Win Source Part Number 1057139-EM502517
Ultra Librarian 3D Model Ultra Librarian EM502517 CAD Model

Description

The Euro-Mag EM5025 series header male pins unshrouded connector is a Win Source Part Number 1057139-EM502517. The connector is EM5025 series header male pins unshrouded connector from Euro-Mag.

  • Win Source Part Number: 1057139-EM502517
  • Application: Terminal Blocks, Plugs, and Sockets
  • Positions: 17
  • Positions per Level: 17
  • Levels: 1
  • Pitch: 0.197" (5.00mm)
  • Orientation: Vertical Header
  • Termination Style: Solder
  • UL Current Rating: 15 A
  • UL Voltage Rating: 300 V
  • Housing Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Color: Black
  • Contact Mating Finish: Tin
  • Packaging: Bulk
  • Standard Package: 100
  • Mounting Type: Through-Hole
  • Insulation Height: 0.080" (2.03mm)
  • Operating Temperature: -40°C ~ 120°C
  • Contact Tail Length: 0.180" (4.57mm)

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.25\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess