EN
  • EN
  • DE
  • IT

GV2G245A46

Part No GV2G245A46
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description FUSEHOLDER BUSS BAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Protection Accessories
Mfr Eaton Bussmann
Package Bulk
Product Status Obsolete
Accessory Type Bus Bar
For Use With/Related Products Optima™ Series
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 774860-GV2G245A46
Ultra Librarian 3D Model Ultra Librarian GV2G245A46 CAD Model

Description

The GV2G245A46 is a bus bar accessory designed for use with Optima™ Series circuit protection products.

  • Package: Bulk
  • Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
SHUNT 32VDC AUTO
Lowest to $0.1680
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
FUSE ACS CVER/PLLR 30A 600V 1POL
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $8.1937
Littelfuse Inc.
CAP FOR 5X20MM FUSE SLOTTED
Lowest to $5.4347
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.5044
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP40 SLOTTED
Need more? Email Us
Schurter Inc.
PUSH ON CAP 5X20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess