EN
  • EN
  • DE

JCY-200E

Part No JCY-200E
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 120A 4.8KVAC  /  120A 4.8 kV AC DC Fuse Cartridge Holder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066288-JCY-200E
Standard Package 1
HTSUS 8535.10.0020
ECCN EAR99
Dimension 3.000" Dia x 15.900" L (76.20mm x 403.86mm)
Package / Case Cartridge, Non-Standard
Class E
Response Time Medium Blow
Voltage Rating - AC 4.8 kV
Current Rating (Amps) 120A
Fuse Type Cartridge
Mounting Type Holder
Mfr Eaton - Bussmann Electrical Division
Category Circuit Protection>Electrical, Specialty Fuses
Ultra Librarian 3D Model Ultra Librarian JCY-200E CAD Model

Description

The Eaton - Bussmann Electrical Division 1066288-JCY-200E is a cartridge type electrical fuse that belongs to the Circuit Protection category. It is a medium blow type fuse with a voltage rating of 4.8 kV and a current rating of 120A. The breaking capacity @ rated voltage is not specified. It is a Class E fuse with a standard package of 1. The mounting type of this fuse is a holder and it comes in a non-standard cartridge package. The operating temperature range is not specified. The dimension of the fuse is 3.000" Dia x 15.900" L (76.20mm x 403.86mm). This fuse is an alternative to JCL-12R, JCL-B-12R, 23012R1C5.5W, 23012R1C5.5, 250E2CL5.5, MV055F2DAX250EJCY200E.

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 10A 600VAC/300VDC
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 250A 690VAC/500VDC
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 110A 600VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 4A 600VDC
Need more? Email Us
Eaton Bussmann
BUSS FUSE WIRE .049 DIA.
Need more? Email Us
Eaton Bussmann
INDICATING LPS-RK 125SP
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 630A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 6A 690VAC
Need more? Email Us
Eaton Bussmann
FUSE 500A 690V 1GN/50 AR UC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess