EN
  • EN
  • DE

PSG480B24RM

Part No PSG480B24RM
Manufacturer Eaton Bussmann
Catalog OEM Parts (O - R)
Description DC Power Supply, 24VDC, 20A, 50/60 Hz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1031804-PSG480B24RM
Categories OEM Parts(O-R)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSG480B24RM CAD Model

Description

The PSG480B24RM is a power supply manufactured by Eaton Bussmann. It's a DIN rail mountable power supply designed to provide a stable DC voltage source for various industrial applications. The "480" likely refers to the input voltage capability (480VAC), "B24" probably refers to the output voltage (24VDC), and “RM” likely stands for Rail Mountable.

Applications:

  • Industrial Automation: Used in PLCs, HMIs, and other industrial control equipment.
  • Process Control: Employed in process control systems for powering sensors and actuators.
  • Building Automation: Found in building automation systems for powering lighting control and HVAC systems.
  • Security Systems: Utilized in security systems for powering cameras, access control systems, and alarm panels.

Features:

  • DIN Rail Mountable: Designed for easy mounting on standard DIN rails.
  • Universal Input Voltage: Accepts a wide range of input voltages, typically 100-240VAC or 480VAC.
  • Regulated Output Voltage: Provides a stable and regulated DC output voltage.
  • Overload Protection: Includes overload protection to prevent damage from excessive current draw.
  • Short Circuit Protection: Provides short circuit protection to prevent damage from short circuits.

Benefits:

  • Easy Installation: DIN rail mounting simplifies installation in control panels and enclosures.
  • Wide Compatibility: Universal input voltage allows for use in various locations with different power grids.
  • Reliable Power: Provides a stable and reliable power source for critical equipment.
  • Protection Features: Overload and short circuit protection enhance safety and prevent damage.
  • Long Service Life: Designed for long-term reliable operation.

Additional Details:

The PSG480B24RM typically has screw terminals for connecting input and output wires. It may include LED indicators for power status and fault conditions. The output current rating is a key specification to consider when selecting a power supply. It's important to ensure that the power supply can provide sufficient current to meet the needs of the connected equipment. Eaton Bussmann power supplies are known for their reliability and performance in demanding industrial environments. The efficiency rating is an important factor in reducing power consumption and heat generation.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess