EN
  • EN
  • DE

SH4-150

Part No SH4-150
Manufacturer Eaton Bussmann
Catalog Computer Equipment Accessories
Description SHAFT COMPACT 150MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Panel Handle with Shaft
For Use With/Related Products Selector Switch
Ultra Librarian 3D Model Ultra Librarian SH4-150 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ACCY E-STOP SHROUD WHITE
Need more? Email Us
Omron
SWITCH GUARD SQUARE AND ROUND
Need more? Email Us
Omron
SPAREKEY FOR A22N
Need more? Email Us
Omron
SWTCH BLOCK SPDT PCB TERMINAL
Need more? Email Us
Omron
OPERATIONAL KEY HORIZ MOUNTING
Need more? Email Us
Omron
SWITCH SAFETY DOOR KEY ADJ MNT
Need more? Email Us
Omron
LAMP LED 24VDC 16 SERIES GREEN
Need more? Email Us
Omron
LAMP LED 6VAC/DC 16 SERIES RED
Need more? Email Us
Omron
OPERATION KEY HORIZ ADJ D4SL-N
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess