EN
  • EN
  • DE

TM-5-8237/EZ

Part No TM-5-8237/EZ
Manufacturer Eaton Bussmann
Catalog OEM Parts (T - Z)
Description Commutateurs à gradins, Contacts: 10, 10 A, plastron: 1-10, 30 °, 10 crans 30°, à accrochage, Montage encastré avec...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016034-TM-5-8237/EZ
Categories OEM Parts(T-Z)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TM-5-8237/EZ CAD Model

Description

The TM-5-8237/EZ is a fuse manufactured by Eaton Bussmann. These fuses are circuit protection devices designed to protect electrical circuits from overcurrent or short-circuit conditions. They are widely used in various applications to prevent damage to equipment and ensure safety.

Applications:

  • Industrial control systems
  • Power supplies
  • Electrical panels
  • Lighting circuits
  • Electronic devices

Features:

  • Time-delay characteristics
  • 5 Amp current rating
  • 250V voltage rating
  • Ceramic body
  • Easy-to-install design
  • High interrupting rating

Benefits:

  • Circuit Protection: Prevents damage to electrical components and equipment due to overcurrent or short-circuit conditions.
  • Safety: Protects against electrical hazards, reducing the risk of fire or electric shock.
  • Reliability: Designed for reliable performance and long life.
  • Easy Installation: Simple to install and replace, minimizing downtime.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications:

The TM-5-8237/EZ fuse has a current rating of 5 amps and a voltage rating of 250 volts AC. It features time-delay characteristics, which means it can withstand temporary overloads without blowing. It is constructed with a ceramic body, which provides excellent insulation and heat resistance. The fuse has a high interrupting rating, indicating its ability to safely interrupt high fault currents. For detailed specifications, refer to the Eaton Bussmann datasheet.

Eaton Bussmann is a well-known manufacturer of circuit protection devices, and their fuses are widely used in various industries due to their quality and reliability. The TM-5-8237/EZ fuse is designed to provide reliable protection for electrical circuits and equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess